Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
1 A
10 A
Voltage - Collector Emitter Breakdown (Max)
-
400 V
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
2.9V @ 1A, 10A
Current - Collector Cutoff (Max)
25μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
40 @ 2.5A, 5V
Frequency - Transition
-
-
Operating Temperature
90 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-1-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-1
TO-3