NTE116
NTE116
Active
Description:  DIODE GEN PURP 600V 1A DO41
Manufacturer:  NTE Electronics
Datasheet:   NTE116 Datasheet
History Price: $0.62000
In Stock: 26400
NTE116 vs NTE633
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Standard
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
100 V
Current - Average Rectified (Io)
1A
250mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
1.25 V @ 150 mA
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
4 ns
Current - Reverse Leakage @ Vr
10 μA @ 600 V
1 μA @ 75 V
Capacitance @ Vr, F
-
1.5pF @ 0V, 1MHz
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AL, DO-41, Axial
SC-76, SOD-323
Supplier Device Package
DO-41
SOD-323
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
150 ℃