Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ NTE Electronics NTE134A
NTE134A
Active
Diodes - Zener - Single
Description:
DIODE ZENER 3.6V 1W DO35
Manufacturer:
NTE Electronics
Datasheet:
NTE134A Datasheet
History Price: $0.33000
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
NTE134A vs NTE5024SM
Part No
NTE134A
NTE5024SM
Category
Diodes - Zener - Single
Diodes - Zener - Single
Manufacturer
NTE Electronics
NTE Electronics
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
3.6 V
15 V
Tolerance
-
?%
Power - Max
1 W
300 mV
Impedance (Max) (Zzt)
10 Ohms
-
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
DO-204AH, DO-35, Axial
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
DO-35
SOT-23