NTE134A
NTE134A
Active
Description:  DIODE ZENER 3.6V 1W DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE134A Datasheet
History Price: $0.33000
In Stock: 42000
NTE134A vs NTE5051A
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
3.6 V
110 V
Tolerance
-
?%
Power - Max
1 W
500 mV
Impedance (Max) (Zzt)
10 Ohms
750 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35