NTE135A
NTE135A
Active
Description:  DIODE ZENER 5.1V 1W DO35
Manufacturer:  NTE Electronics
Datasheet:   NTE135A Datasheet
History Price: $0.33000
In Stock: 8400
NTE135A vs NTE5042A
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
5.1 V
56 V
Tolerance
-
?%
Power - Max
1 W
500 mV
Impedance (Max) (Zzt)
7 Ohms
150 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
DO-35