Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
1.6 kV
Current - Average Rectified (Io)
2 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.3 V @ 75 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
8 mA @ 1600 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Chassis Mount
Package / Case
4-SIP
Module
Supplier Device Package
4-SIP
-