NTE167
NTE167
Active
Description:  R-SI BRIDGE 200V 2A
Manufacturer:  NTE Electronics
Datasheet:   NTE167 Datasheet
History Price: $2.36000
In Stock: 7600
NTE167 vs NTE5322
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
200 V
Current - Average Rectified (Io)
2 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-SIP
4-Square
Supplier Device Package
4-SIP
-