Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
2 A
80 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
-
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-SIP
4-Square
Supplier Device Package
4-SIP
-