NTE169
NTE169
Active
Description:  R-SI BRIDGE 600V 2A
Manufacturer:  NTE Electronics
Datasheet:   NTE169 Datasheet
History Price: $1.92000
In Stock: 40400
NTE169 vs NTE53508
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
800 V
Current - Average Rectified (Io)
2 A
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.19 V @ 40 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 μA @ 800 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-SIP
4-Square
Supplier Device Package
4-SIP
-