NTE170
NTE170
Active
Description:  R-SI BRIDGE 1000V 2A
Manufacturer:  NTE Electronics
Datasheet:   NTE170 Datasheet
History Price: $3.00000
In Stock: 6800
NTE170 vs NTE5322W
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
200 V
Current - Average Rectified (Io)
2 A
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
1.2 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 200 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP
4-Square
Supplier Device Package
4-SIP
-