NTE2701
NTE2701
Active
Description:  TRANS PNP 60V 15A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE2701 Datasheet
History Price: $2.15000
In Stock: 20000
NTE2701 vs NTE46
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
15 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 600mA, 12A
1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max)
10μA (ICBO)
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 3A, 2V
10000 @ 100mA, 5V
Power - Max
2 W
625 mW
Frequency - Transition
-
200MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92