NTE2701
NTE2701
Active
Description:  TRANS PNP 60V 15A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE2701 Datasheet
History Price: $2.15000
In Stock: 20000
NTE2701 vs NTE61MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
15 A
20 A
Voltage - Collector Emitter Breakdown (Max)
60 V
140 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 600mA, 12A
1V @ 500mA, 5A
Current - Collector Cutoff (Max)
10μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 3A, 2V
25 @ 5A, 2V
Power - Max
2 W
250 W
Frequency - Transition
-
2MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3