Current - Collector (Ic) (Max)
15 A
3 A
Voltage - Collector Emitter Breakdown (Max)
60 V
900 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 600mA, 12A
10V @ 500mA, 1.5A
Current - Collector Cutoff (Max)
10μA (ICBO)
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 3A, 2V
3 @ 1.5A, 10V
Frequency - Transition
-
-
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3