Current - Collector (Ic) (Max)
15 A
7 A
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 600mA, 12A
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
150 @ 3A, 2V
60 @ 2A, 2V
Frequency - Transition
-
30MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-220
TO-59