NTE310
NTE310
Active
Description:  SCR 800V 8A TO66
Manufacturer:  NTE Electronics
Datasheet:   NTE310 Datasheet
History Price: $25.20000
In Stock: 41600
NTE310 vs NTE5586
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Off State
800 V
600 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
3 V
Current - Gate Trigger (Igt) (Max)
50 mA
150 mA
Voltage - On State (Vtm) (Max)
2.2 V
1.55 V
Current - On State (It (AV)) (Max)
3.4 A
230 A
Current - On State (It (RMS)) (Max)
8 A
360 A
Current - Hold (Ih) (Max)
100 mA
600 mA
Current - Off State (Max)
-
30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
80A @ 60Hz, 60A @ 60Hz
4800A, 500A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-213AA, TO-66-2
TO-209AB, TO-93-4, Stud
Supplier Device Package
TO-66
TO-93