NTE392
NTE392
Active
Description:  TRANS NPN 100V 25A TO3PN
Manufacturer:  NTE Electronics
Datasheet:   NTE392 Datasheet
History Price: $5.12000
In Stock: 32800
NTE392 vs NTE70
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
25 A
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
150 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
3V @ 10A, 50A
Current - Collector Cutoff (Max)
1mA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
50 @ 20A, 4V
Power - Max
125 W
250 W
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-3P-3, SC-65-3
TO-211MB, TO-63-4, Stud
Supplier Device Package
TO-3PN
TO-63