NTE392
NTE392
Active
Description:  TRANS NPN 100V 25A TO3PN
Manufacturer:  NTE Electronics
Datasheet:   NTE392 Datasheet
History Price: $5.12000
In Stock: 32800
NTE392 vs NTE93
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
25 A
15 A
Voltage - Collector Emitter Breakdown (Max)
100 V
200 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
3V @ 1A, 10A
Current - Collector Cutoff (Max)
1mA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
30 @ 5A, 4V
Power - Max
125 W
150 W
Frequency - Transition
3MHz
20MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
3-SIP
Supplier Device Package
TO-3PN
3-SIP