Current - Collector (Ic) (Max)
25 A
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
150 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
3V @ 10A, 50A
Current - Collector Cutoff (Max)
1mA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
50 @ 20A, 4V
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-3P-3, SC-65-3
TO-211MB, TO-63-4, Stud
Supplier Device Package
TO-3PN
TO-63