NTE393
NTE393
Active
Description:  TRANS PNP 100V 25A TO3PN
Manufacturer:  NTE Electronics
Datasheet:   NTE393 Datasheet
History Price: $6.53000
In Stock: 49200
NTE393 vs NTE87MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
25 A
10 A
Voltage - Collector Emitter Breakdown (Max)
100 V
250 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
1mA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
20 @ 2A, 2V
Power - Max
125 W
200 W
Frequency - Transition
3MHz
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-204AA, TO-3
Supplier Device Package
TO-3PN
TO-3