Transistor Type
PNP
NPN - Darlington
Current - Collector (Ic) (Max)
25 A
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
500 V
Vce Saturation (Max) @ Ib, Ic
4V @ 5A, 25A
3.5V @ 2A, 20A
Current - Collector Cutoff (Max)
1mA
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 1.5A, 4V
40 @ 5A, 5V
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-204AA, TO-3
Supplier Device Package
TO-3PN
TO-3