Current - Collector (Ic) (Max)
3 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
400 V
30 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 3A
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
1mA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
100 @ 50mA, 2V
Frequency - Transition
-
100MHz
Operating Temperature
150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3PN
TO-92