Current - Collector (Ic) (Max)
3 A
6 A
Voltage - Collector Emitter Breakdown (Max)
400 V
600 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 3A
5V @ 1A, 5A
Current - Collector Cutoff (Max)
1mA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
8 @ 1A, 5V
Frequency - Transition
-
3MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-3P-3, SC-65-3
TO-204AA, TO-3
Supplier Device Package
TO-3PN
TO-3