NTE397
NTE397
Active
Description:  TRANS PNP 300V 1A TO39
Manufacturer:  NTE Electronics
Datasheet:   NTE397 Datasheet
History Price: $3.52000
In Stock: 48400
NTE397 vs NTE87MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
1 A
10 A
Voltage - Collector Emitter Breakdown (Max)
300 V
250 V
Vce Saturation (Max) @ Ib, Ic
-
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
50μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 50mA, 10V
20 @ 2A, 2V
Power - Max
10 W
200 W
Frequency - Transition
-
4MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-39
TO-3