NTE398
NTE398
Active
Description:  TRANS PNP 150V 2A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE398 Datasheet
History Price: $2.08000
In Stock: 14800
NTE398 vs NTE68MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
PNP
Current - Collector (Ic) (Max)
2 A
16 A
Voltage - Collector Emitter Breakdown (Max)
150 V
250 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
50μA (ICBO)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 400mA, 10V
15 @ 8A, 4V
Power - Max
25 W
250 W
Frequency - Transition
5MHz
4MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3