NTE398
NTE398
Active
Description:  TRANS PNP 150V 2A TO220
Manufacturer:  NTE Electronics
Datasheet:   NTE398 Datasheet
History Price: $2.08000
In Stock: 14800
NTE398 vs NTE72
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
2 A
10 A
Voltage - Collector Emitter Breakdown (Max)
150 V
80 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500A
1.5V @ 1A, 10A
Current - Collector Cutoff (Max)
50μA (ICBO)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 400mA, 10V
70 @ 5A, 5V
Power - Max
25 W
100 W
Frequency - Transition
5MHz
30MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-220-3
TO-211MA, TO-210AC, TO-61-4, Stud
Supplier Device Package
TO-220
TO-61