Current - Collector (Ic) (Max)
2 A
5 A
Voltage - Collector Emitter Breakdown (Max)
150 V
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 50mA, 500A
800mV @ 100mA, 1A
Current - Collector Cutoff (Max)
50μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 400mA, 10V
30 @ 1A, 5V
Frequency - Transition
5MHz
2.5MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-204AA, TO-3
Supplier Device Package
TO-220
TO-3