NTE399
NTE399
Active
Description:  TRANS NPN 300V 0.1A TO92L
Manufacturer:  NTE Electronics
Datasheet:   NTE399 Datasheet
History Price: $3.60000
In Stock: 31200
NTE399 vs NTE87MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
100 mA
10 A
Voltage - Collector Emitter Breakdown (Max)
300 V
250 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 2mA, 20mA
2.5V @ 400mA, 4A
Current - Collector Cutoff (Max)
1μA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 5mA, 10V
20 @ 2A, 2V
Power - Max
900 mW
200 W
Frequency - Transition
50MHz
4MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
TO-204AA, TO-3
Supplier Device Package
TO-92L
TO-3