Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
500 mA
17 A
Voltage - Collector Emitter Breakdown (Max)
100 V
200 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
2.5V @ 1A, 10A
Current - Collector Cutoff (Max)
500nA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
20 @ 8A, 4V
Frequency - Transition
200MHz
20MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
3-SIP
Supplier Device Package
TO-92
3-SIP