NTE46
NTE46
Active
Description:  TRANS NPN DARL 100V 0.5A TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE46 Datasheet
History Price: $1.96000
In Stock: 47600
NTE46 vs NTE61MP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
500 mA
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
140 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
-
Current - Collector Cutoff (Max)
500nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
-
Power - Max
625 mW
250 W
Frequency - Transition
200MHz
2MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3