Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
500 mA
16 A
Voltage - Collector Emitter Breakdown (Max)
100 V
250 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
500nA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
15 @ 8A, 4V
Frequency - Transition
200MHz
4MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92
TO-3