Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
500 mA
20 A
Voltage - Collector Emitter Breakdown (Max)
100 V
150 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
3V @ 10A, 50A
Current - Collector Cutoff (Max)
500nA
10μA
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
50 @ 20A, 4V
Frequency - Transition
200MHz
-
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-211MB, TO-63-4, Stud
Supplier Device Package
TO-92
TO-63