Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
100 V
30 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 100μA, 100mA
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
500nA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
10000 @ 100mA, 5V
40 @ 150mA, 10V
Power - Max
625 mW
625 mW
Frequency - Transition
200MHz
250MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-99-6 Metal Can
Supplier Device Package
TO-92
TO-99