Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
1 A
15 A
Voltage - Collector Emitter Breakdown (Max)
50 V
400 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2mA, 1A
5V @ 3A, 15A
Current - Collector Cutoff (Max)
100nA (ICBO)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
4000 @ 1A, 5V
12 @ 5A, 2V
Frequency - Transition
1GHz
28MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
TO-204AA, TO-3
Supplier Device Package
TO-92L
TO-3