NTE48
NTE48
Active
Description:  TRANS NPN DARL 50V 1A TO92L
Manufacturer:  NTE Electronics
Datasheet:   NTE48 Datasheet
History Price: $2.84000
In Stock: 30400
NTE48 vs NTE68MCP
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN - Darlington
PNP
Current - Collector (Ic) (Max)
1 A
16 A
Voltage - Collector Emitter Breakdown (Max)
50 V
250 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2mA, 1A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
100nA (ICBO)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
4000 @ 1A, 5V
15 @ 8A, 4V
Power - Max
1 W
250 W
Frequency - Transition
1GHz
4MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
TO-204AA, TO-3
Supplier Device Package
TO-92L
TO-3