Transistor Type
NPN - Darlington
NPN
Current - Collector (Ic) (Max)
1 A
5 A
Voltage - Collector Emitter Breakdown (Max)
50 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 2mA, 1A
1.5V @ 500mA, 5A
Current - Collector Cutoff (Max)
100nA (ICBO)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
4000 @ 1A, 5V
40 @ 50mA, 5V
Frequency - Transition
1GHz
120MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Chassis, Stud Mount
Package / Case
TO-226-3, TO-92-3 Long Body
TO-111-4, Stud
Supplier Device Package
TO-92L
TO-111