Current - Collector (Ic) (Max)
5 A
25 A
Voltage - Collector Emitter Breakdown (Max)
450 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
4V @ 5A, 25A
Current - Collector Cutoff (Max)
500μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
25 @ 1.5A, 4V
Frequency - Transition
-
3MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-3P-3, SC-65-3
Supplier Device Package
TO-3
TO-3PN