Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
5 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
450 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max)
500μA
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
10000 @ 100mA, 5V
Frequency - Transition
-
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92