Current - Collector (Ic) (Max)
5 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
450 V
30 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
500μA
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
40 @ 150mA, 10V
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-99-6 Metal Can
Supplier Device Package
TO-3
TO-99