Current - Collector (Ic) (Max)
5 A
15 A
Voltage - Collector Emitter Breakdown (Max)
450 V
200 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
3V @ 1A, 10A
Current - Collector Cutoff (Max)
500μA
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
30 @ 5A, 4V
Frequency - Transition
-
20MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
3-SIP
Supplier Device Package
TO-3
3-SIP