Current - Collector (Ic) (Max)
5 A
7 A
Voltage - Collector Emitter Breakdown (Max)
450 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 1A, 5A
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
500μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 3A, 5V
60 @ 2A, 2V
Frequency - Transition
-
30MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-204AA, TO-3
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-3
TO-59