NTE5244A
NTE5244A
Active
Description:  DIODE ZENER 5.6V 50W DO5
Manufacturer:  NTE Electronics
Datasheet:   NTE5244A Datasheet
History Price: $40.40000
In Stock: 36400
NTE5244A vs NTE5030A
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Voltage - Zener (Nom) (Vz)
5.6 V
22 V
Tolerance
?%
?%
Power - Max
50 W
500 mV
Impedance (Max) (Zzt)
0.12 Ohms
29 Ohms
Current - Reverse Leakage @ Vr
-
-
Voltage - Forward (Vf) (Max) @ If
-
-
Operating Temperature
-65 ℃ ~ 175 ℃
-65 ℃ ~ 200 ℃
Mounting Type
Chassis, Stud Mount
Through Hole
Package / Case
DO-203AB, DO-5, Stud
DO-204AH, DO-35, Axial
Supplier Device Package
DO-5
DO-35