NTE53
NTE53
Active
Description:  TRANS NPN 400V 15A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE53 Datasheet
History Price: $12.53000
In Stock: 29600
NTE53 vs NTE46
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
15 A
500 mA
Voltage - Collector Emitter Breakdown (Max)
400 V
100 V
Vce Saturation (Max) @ Ib, Ic
5V @ 3A, 15A
1.5V @ 100μA, 100mA
Current - Collector Cutoff (Max)
1mA
500nA
DC Current Gain (hFE) (Min) @ Ic, Vce
12 @ 5A, 2V
10000 @ 100mA, 5V
Power - Max
175 W
625 mW
Frequency - Transition
28MHz
200MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-3
TO-92