NTE53
NTE53
Active
Description:  TRANS NPN 400V 15A TO3
Manufacturer:  NTE Electronics
Datasheet:   NTE53 Datasheet
History Price: $12.53000
In Stock: 29600
NTE53 vs NTE52
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
15 A
5 A
Voltage - Collector Emitter Breakdown (Max)
400 V
450 V
Vce Saturation (Max) @ Ib, Ic
5V @ 3A, 15A
3V @ 1A, 5A
Current - Collector Cutoff (Max)
1mA
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
12 @ 5A, 2V
8 @ 3A, 5V
Power - Max
175 W
125 W
Frequency - Transition
28MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-3
TO-3