NTE53000
NTE53000
Active
Description:  BRIDGE-200VRM 10A
Manufacturer:  NTE Electronics
Datasheet:   NTE53000 Datasheet
History Price: $1.80000
In Stock: 39600
NTE53000 vs NTE5332
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
10 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 5 A
1.2 V @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 600 V
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
-