Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
8 A
60 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 5 A
1.35 V @ 60 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Chassis Mount
Package / Case
-
4-Rectangular
Supplier Device Package
-
-