NTE53003
NTE53003
Active
Description:  BRIDGE-800VRM 10A
Manufacturer:  NTE Electronics
Datasheet:   NTE53003 Datasheet
History Price: $2.40000
In Stock: 38800
NTE53003 vs NTE5338
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
600 V
Current - Average Rectified (Io)
8 A
100 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 5 A
1.2 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
-
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Chassis Mount
Package / Case
-
4-Rectangular
Supplier Device Package
-
-