NTE53004
NTE53004
Active
Description:  BRIDGE-1000VRM 10A
Manufacturer:  NTE Electronics
Datasheet:   NTE53004 Datasheet
History Price: $2.63000
In Stock: 5200
NTE53004 vs NTE5742
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Three Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
800 V
Current - Average Rectified (Io)
10 A
75 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 5 A
1.15 V @ 100 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 mA @ 800 V
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Chassis Mount
Package / Case
-
Module
Supplier Device Package
-
-