NTE53008
NTE53008
Active
Description:  R-BRIDGE 600V 15A SIP
Manufacturer:  NTE Electronics
Datasheet:   NTE53008 Datasheet
History Price: $1.55000
In Stock: 38000
NTE53008 vs NTE5332
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
600 V
600 V
Current - Average Rectified (Io)
15 A
1 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 7.5 A
1.2 V @ 1 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-ESIP
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SIP
-