Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
1 kV
1 kV
Current - Average Rectified (Io)
1.5 A
4 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
1 V @ 3 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-Circular
4-ESIP
Supplier Device Package
-
4-SIP