Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
200 V
600 V
Current - Average Rectified (Io)
4 A
25 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 200 V
10 μA @ 600 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
QC Terminal
Package / Case
4-ESIP
4-Square
Supplier Device Package
4-SIP
-